NTE Electronics, Inc. 20V Bipolar Transistor MPSA12

Description
TRANS NPN DARL 20V TO92 Product overview: MPSA12 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN DARL 20V TO92 Product overview: MPSA12 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA12 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPSA12 is a silicon NPN Darlington transistor designed for general-purpose amplification and switching applications in a TO-92 package. It has a collector-emitter voltage rating of 20V, a continuous collector current of 1.2A, and a total device dissipation of 625mW at +25°C. The junction-to-ambient thermal resistance is 200°C/W. The device exhibits a minimum DC current gain (hFE) of 20,000 at IC = 10mA and VCE = 5V, with a collector-emitter saturation voltage of 1.0V max and a base-emitter on-voltage of 1.4V max. Operating and storage junction temperatures range from -55°C to +150°C. The package dimensions conform to standard TO-92 form factor with a maximum height of 5.33mm, a body diameter of 4.2mm, and lead spacing of 2.54mm.

Datasheet Summary
Powered by GS/AI

The MPSA12 is a silicon NPN Darlington transistor designed for general-purpose amplification and switching applications in a TO-92 package. It has a collector-emitter voltage rating of 20V, a continuous collector current of 1.2A, and a total device dissipation of 625mW at +25°C. The junction-to-ambient thermal resistance is 200°C/W. The device exhibits a minimum DC current gain (hFE) of 20,000 at IC = 10mA and VCE = 5V, with a collector-emitter saturation voltage of 1.0V max and a base-emitter on-voltage of 1.4V max. Operating and storage junction temperatures range from -55°C to +150°C. The package dimensions conform to standard TO-92 form factor with a maximum height of 5.33mm, a body diameter of 4.2mm, and lead spacing of 2.54mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V Bipolar Transistor
276-MPSA12
20V Bipolar Transistor 276-MPSA12
TRANS NPN DARL 20V TO92 Product overview: MPSA12 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA12 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 20V TO92 Product overview: MPSA12 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 276-MPSA12
Product Name 20V Bipolar Transistor
Package Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697483P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers