NTE Electronics, Inc. Transistor, Bipolar, Pnp, 80V, 800Ma, To-92-3; Transistor Polarity Nte Electronics MPS4355

Description
TRANSISTOR, BIPOLAR, PNP, 80V, 800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, PNP, 80V, 800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, 80V, 800Ma, To-92-3; Transistor Polarity Nte Electronics - 33C5255 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, 80V, 800Ma, To-92-3; Transistor Polarity Nte Electronics
33C5255
Transistor, Bipolar, Pnp, 80V, 800Ma, To-92-3; Transistor Polarity Nte Electronics 33C5255
TRANSISTOR, BIPOLAR, PNP, 80V, 800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, 80V, 800mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 33C5255
Product Name Transistor, Bipolar, Pnp, 80V, 800Ma, To-92-3; Transistor Polarity Nte Electronics
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220212 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857CWE6327BTSA1 - 1022510-BC857CWE6327BTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers