The MMBT918 is a silicon NPN bipolar transistor in a SOT-23 surface mount package designed for RF amplification, oscillation, and multiplication at collector currents between 1mA and 30mA. It has a collector-emitter voltage rating of 15V, a current gain-bandwidth product of 600MHz, and a maximum continuous collector current of 50mA. Total device dissipation is 225mW at 25°C, derating at 1.8mW/°C. The operating junction temperature range is -55°C to +150°C. Electrical characteristics include a collector-emitter saturation voltage of up to 0.4V and a base-emitter saturation voltage of up to 1.0V. Output capacitance is 1.7pF at 10V, and noise figure is 6dB at 60MHz. Thermal resistance junction-to-ambient is 556°C/W when mounted on FR-4 PCB.
RF TRANS NPN 15V 600MHZ SOT23-3 Product overview: MMBT918 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 600MHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 600MHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBT918 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 283-MMBT918 |
| Product Name | 15V 600MHZ SOT23 Bipolar Transistor |
| Package Type | Bag |