NTE Electronics, Inc. Transistor, Bipolar, Pnp, -60V, Sot-23-3; Transistor Polarity Nte Electronics MMBT2907A

Description
TRANSISTOR, BIPOLAR, PNP, -60V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, PNP, -60V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, -60V, Sot-23-3; Transistor Polarity Nte Electronics - 33C5230 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -60V, Sot-23-3; Transistor Polarity Nte Electronics
33C5230
Transistor, Bipolar, Pnp, -60V, Sot-23-3; Transistor Polarity Nte Electronics 33C5230
TRANSISTOR, BIPOLAR, PNP, -60V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -60V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 33C5230
Product Name Transistor, Bipolar, Pnp, -60V, Sot-23-3; Transistor Polarity Nte Electronics
Polarity PNP
Unlock Full Specs
to access all available technical data