NTE Electronics, Inc. Film Capacitors MLR474K100

Description
CAP FILM 0.47UF 10% 100VDC RAD
Datasheet
Description
CAP FILM 0.47UF 10% 100VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MLR474K100 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR474K100
Film Capacitors MLR474K100
CAP FILM 0.47UF 10% 100VDC RAD

CAP FILM 0.47UF 10% 100VDC RAD

Supplier's Site Datasheet
Cap, Film, Pet, 0.47Uf, 100V, Radial; Dielectric Type Nte Electronics - 33C5190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.47Uf, 100V, Radial; Dielectric Type Nte Electronics
33C5190
Cap, Film, Pet, 0.47Uf, 100V, Radial; Dielectric Type Nte Electronics 33C5190
CAP, FILM, PET, 0.47UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes

CAP, FILM, PET, 0.47UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MLR474K100 33C5190
Product Name Film Capacitors Cap, Film, Pet, 0.47Uf, 100V, Radial; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Metallized PET
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details