NTE Electronics, Inc. Film Capacitors MLR332K100

Description
CAP FILM 3300PF 10% 100VDC RAD
Datasheet
Description
CAP FILM 3300PF 10% 100VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MLR332K100 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR332K100
Film Capacitors MLR332K100
CAP FILM 3300PF 10% 100VDC RAD

CAP FILM 3300PF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MLR332K100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MLR332K100
Capacitors - Film Capacitors MLR332K100
CAP FILM 3300PF 10% 100VDC RAD

CAP FILM 3300PF 10% 100VDC RAD

Supplier's Site
Dielectric Type Nte Electronics - 39C1011 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Nte Electronics
39C1011
Dielectric Type Nte Electronics 39C1011
Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):65V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):65V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MLR332K100 MLR332K100 39C1011
Product Name Film Capacitors Capacitors - Film Capacitors Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Polyester; Polyester Metallized PET
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-100-35X35X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details