NTE Electronics, Inc. Film Capacitors MLR254K630

Description
CAP FILM 2700PF 10% 630VDC RAD
Datasheet
Description
CAP FILM 2700PF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MLR254K630 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR254K630
Film Capacitors MLR254K630
CAP FILM 2700PF 10% 630VDC RAD

CAP FILM 2700PF 10% 630VDC RAD

Supplier's Site Datasheet
Cap, Film, Pet, 0.25Uf, 630V, Radial; Dielectric Type Nte Electronics - 33C5143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.25Uf, 630V, Radial; Dielectric Type Nte Electronics
33C5143
Cap, Film, Pet, 0.25Uf, 630V, Radial; Dielectric Type Nte Electronics 33C5143
CAP, FILM, PET, 0.25UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes

CAP, FILM, PET, 0.25UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MLR254K630 33C5143
Product Name Film Capacitors Cap, Film, Pet, 0.25Uf, 630V, Radial; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Metallized PET
Capacitance Range 0.0027 microF 0.2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U075BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details