NTE Electronics, Inc. Cap, Film, Pet, 0.22Uf, 630V, Radial; Dielectric Type Nte Electronics MLR224K630

Description
CAP, FILM, PET, 0.22UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes
Datasheet
Description
CAP, FILM, PET, 0.22UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pet, 0.22Uf, 630V, Radial; Dielectric Type Nte Electronics - 33C5139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.22Uf, 630V, Radial; Dielectric Type Nte Electronics
33C5139
Cap, Film, Pet, 0.22Uf, 630V, Radial; Dielectric Type Nte Electronics 33C5139
CAP, FILM, PET, 0.22UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes

CAP, FILM, PET, 0.22UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MLR224K630 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR224K630
Film Capacitors MLR224K630
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 33C5139 MLR224K630
Product Name Cap, Film, Pet, 0.22Uf, 630V, Radial; Dielectric Type Nte Electronics Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details