NTE Electronics, Inc. Cap, Film, Pet, 1Uf, 630V, Radial; Dielectric Type Nte Electronics MLR105K630

Description
CAP, FILM, PET, 1UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):630V RoHS Compliant: Yes
Datasheet
Description
CAP, FILM, PET, 1UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):630V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pet, 1Uf, 630V, Radial; Dielectric Type Nte Electronics - 33C5091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 1Uf, 630V, Radial; Dielectric Type Nte Electronics
33C5091
Cap, Film, Pet, 1Uf, 630V, Radial; Dielectric Type Nte Electronics 33C5091
CAP, FILM, PET, 1UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):630V RoHS Compliant: Yes

CAP, FILM, PET, 1UF, 630V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MLR105K630 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR105K630
Film Capacitors MLR105K630
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 33C5091 MLR105K630
Product Name Cap, Film, Pet, 1Uf, 630V, Radial; Dielectric Type Nte Electronics Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details