NTE Electronics, Inc. Film Capacitors MLR105K250

Description
CAP FILM 1UF 10% 250VDC RADIAL
Datasheet
Description
CAP FILM 1UF 10% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MLR105K250 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR105K250
Film Capacitors MLR105K250
CAP FILM 1UF 10% 250VDC RADIAL

CAP FILM 1UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pet, 1Uf, 250V, Radial; Dielectric Type Nte Electronics - 33C5088 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 1Uf, 250V, Radial; Dielectric Type Nte Electronics
33C5088
Cap, Film, Pet, 1Uf, 250V, Radial; Dielectric Type Nte Electronics 33C5088
CAP, FILM, PET, 1UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAP, FILM, PET, 1UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MLR105K250 33C5088
Product Name Film Capacitors Cap, Film, Pet, 1Uf, 250V, Radial; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Metallized PET
Capacitance Range 1 microF 1 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers