NTE Electronics, Inc. Film Capacitors MLR105K100

Description
CAP FILM 1UF 10% 100VDC RADIAL
Datasheet
Description
CAP FILM 1UF 10% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MLR105K100 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR105K100
Film Capacitors MLR105K100
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pet, 1Uf, 100V, Radial; Dielectric Type Nte Electronics - 33C5087 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 1Uf, 100V, Radial; Dielectric Type Nte Electronics
33C5087
Cap, Film, Pet, 1Uf, 100V, Radial; Dielectric Type Nte Electronics 33C5087
CAP, FILM, PET, 1UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:15mm; Operating Temperature Min:-55°C; Case Size:-RoHS Compliant: Yes

CAP, FILM, PET, 1UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:-; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:15mm; Operating Temperature Min:-55°C; Case Size:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MLR105K100 33C5087
Product Name Film Capacitors Cap, Film, Pet, 1Uf, 100V, Radial; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Metallized PET
Capacitance Range 1 microF 1 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR162KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF1R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details