NTE Electronics, Inc. Film Capacitors MLR104K630

Description
CAP FILM 0.1UF 10% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 10% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MLR104K630 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR104K630
Film Capacitors MLR104K630
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitance Nte Electronics - 96K1411 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Nte Electronics
96K1411
Capacitance Nte Electronics 96K1411
Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:20mm; Voltage Rating VDC:630V RoHS Compliant: Yes

Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:20mm; Voltage Rating VDC:630V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MLR104K630 96K1411
Product Name Film Capacitors Capacitance Nte Electronics
Technology Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Polyester; PET (Polyester)
Capacitance Range 0.1000 microF 0.1000 microF
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details