NTE Electronics, Inc. Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Nte Electronics MLR104K250

Description
CAPACITOR POLYESTER FILM 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Nte Electronics - 33C5083 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Nte Electronics
33C5083
Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Nte Electronics 33C5083
CAPACITOR POLYESTER FILM 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MLR104K250 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR104K250
Film Capacitors MLR104K250
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 33C5083 MLR104K250
Product Name Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Nte Electronics Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH510K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1711166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details