NTE Electronics, Inc. Transistor MJE4353

Description
DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP, 160 V, 16 A, TO-218-3. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP, 160 V, 16 A, TO-218-3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 38816770 - Radwell International
Willingboro, NJ, United States
Transistor
38816770
Transistor 38816770
DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP, 160 V, 16 A, TO-218-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP, 160 V, 16 A, TO-218-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Pnp, 160V, 16A, To-218-3; Transistor Polarity Nte Electronics - 33C5053 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 160V, 16A, To-218-3; Transistor Polarity Nte Electronics
33C5053
Transistor, Pnp, 160V, 16A, To-218-3; Transistor Polarity Nte Electronics 33C5053
TRANSISTOR, PNP, 160V, 16A, TO-218-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:160V; Continuous Collector Current:16A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, PNP, 160V, 16A, TO-218-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:160V; Continuous Collector Current:16A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category RF Transistors Transistors
Product Number 38816770 33C5053
Product Name Transistor Transistor, Pnp, 160V, 16A, To-218-3; Transistor Polarity Nte Electronics
Transistor Type Transistor, Pnp, 160V, 16A, To-218-3; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers