The MJE340 is a silicon NPN bipolar transistor in a TO-126 package, designed for high-voltage general-purpose applications such as audio power amplifiers and high-voltage converters. It has a collector-emitter voltage rating of 300 V and a continuous collector current of 500 mA. The device dissipates up to 20 W at 25°C, with a derating of 0.16 W/°C above that temperature. The junction temperature range is -65°C to +150°C, and thermal resistance from junction to case is 6.25°C/W. The DC current gain ranges from 30 to 240 at a collector current of 50 mA and collector-emitter voltage of 10 V. Physical dimensions include a maximum height of 13.0 mm and a lead spacing consistent with TO-126 mounting. No environmental or safety standards are stated.
TRANS NPN 300V 0.5A TO126 Product overview: MJE340 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE340 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MJE340 |
| Product Name | 300V 0.5A Bipolar Transistor |
| Package Type | Bag |