The MJE2955T is a PNP silicon power transistor in a TO-220 plastic package designed for audio amplifier and switching applications. It has a collector-emitter voltage rating of 60 V, a collector current rating of 10 A, and a total power dissipation of 75 W at 25°C, derating at 0.6 W/°C above that temperature. The junction temperature range is -55°C to +150°C, with a maximum thermal resistance from junction to case of 1.67°C/W. Current gain (hFE) ranges from 5 to 100 at collector currents up to 10 A, with a collector-emitter saturation voltage of up to 8.0 V at 10 A collector and 3.3 A base current. The device meets standard operational requirements for bipolar power transistors.
TRANS PNP 60V 10A TO220 Product overview: MJE2955T from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE2955T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MJE2955T |
| Product Name | 60V 10A TO220 Bipolar Transistor |
| Package Type | Bag |