TRANS PNP 100V 30A TO204 Product overview: MJ4502 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ4502 can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -90V; Transistor Polarity:PNP; Collector Emitter Voltage Max:90V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz RoHS Compliant: Yes
NTE Semiconductors MJ4502
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-MJ4502 | 33C5072 | |
| Product Name | 100V 30A Bipolar Transistor | Bipolar Transistor, Pnp, -90V; Transistor Polarity Nte Electronics | Transistor |
| Package Type | Bag | TO-3 | |
| Packing Method | Bag | ||
| VCEO | 100 volts | 90 volts | |
| Polarity | PNP |