NTE Electronics, Inc. 120V 15A Bipolar Transistor MJ15016

Description
TRANS PNP 120V 15A TO3 Product overview: MJ15016 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15016 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS PNP 120V 15A TO3 Product overview: MJ15016 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15016 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MJ15016 is a PNP silicon power transistor in a TO-3 package, designed for high power audio and linear applications such as disk head positioning. It has a collector-emitter voltage rating of 120 V, a continuous collector current of 15 A, and a total power dissipation of 180 W at 25°C, derating at 1.03 W/°C above 25°C. The junction temperature ranges from -65°C to +200°C, with a thermal resistance junction-to-case of 0.98 to 1.52°C/W. The current gain (hFE) ranges from 5 to 70 depending on operating conditions. Collector-emitter saturation voltage is up to 5.0 V at 15 A collector current and 7 A base current. The current-gain bandwidth product is 2.2 to 18 MHz. The device complies with standard military and industrial thermal and electrical reliability criteria.

Datasheet Summary
Powered by GS/AI

The MJ15016 is a PNP silicon power transistor in a TO-3 package, designed for high power audio and linear applications such as disk head positioning. It has a collector-emitter voltage rating of 120 V, a continuous collector current of 15 A, and a total power dissipation of 180 W at 25°C, derating at 1.03 W/°C above 25°C. The junction temperature ranges from -65°C to +200°C, with a thermal resistance junction-to-case of 0.98 to 1.52°C/W. The current gain (hFE) ranges from 5 to 70 depending on operating conditions. Collector-emitter saturation voltage is up to 5.0 V at 15 A collector current and 7 A base current. The current-gain bandwidth product is 2.2 to 18 MHz. The device complies with standard military and industrial thermal and electrical reliability criteria.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 15A Bipolar Transistor
276-MJ15016
120V 15A Bipolar Transistor 276-MJ15016
TRANS PNP 120V 15A TO3 Product overview: MJ15016 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15016 can be used for catalog matching and distributor lookup.

TRANS PNP 120V 15A TO3 Product overview: MJ15016 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 276-MJ15016
Product Name 120V 15A Bipolar Transistor
Package Type Bag
Unlock Full Specs
to access all available technical data