TRANS NPN 120V 15A TO3 Product overview: MJ15015 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15015 can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 120V; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:15A; Power Dissipation:180W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:6MHz; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-MJ15015 | 33C5069 |
| Product Name | 120V 15A Bipolar Transistor | Transistor, Npn, 120V; Transistor Polarity Nte Electronics |
| Package Type | Bag | TO-3 |
| Packing Method | Bag | |
| VCEO | 120 volts |