NTE Electronics, Inc. Bjt, Npn, 140V, 20A, To-3; Transistor Polarity Nte Electronics MJ15003

Description
BJT, NPN, 140V, 20A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:20A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz; MSL:- RoHS Compliant: Yes
Description
BJT, NPN, 140V, 20A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:20A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bjt, Npn, 140V, 20A, To-3; Transistor Polarity Nte Electronics - 33C5067 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 140V, 20A, To-3; Transistor Polarity Nte Electronics
33C5067
Bjt, Npn, 140V, 20A, To-3; Transistor Polarity Nte Electronics 33C5067
BJT, NPN, 140V, 20A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:20A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz; MSL:- RoHS Compliant: Yes

BJT, NPN, 140V, 20A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:20A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor - 32302057 - Radwell International
Willingboro, NJ, United States
Transistor
32302057
Transistor 32302057
BJT, NPN, 140V, 20A, TO-3, TRANSISTOR POLARITY NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO 140V, TRANSITION FREQUENCY FT 2MHZ, POWER DISSIPATION PD 250W, DC COLLECTOR CURRENT 20A, DC CURRENT GAIN HFE 25HFE, NO. OF PINS 2PINS, MSL,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

BJT, NPN, 140V, 20A, TO-3, TRANSISTOR POLARITY NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO 140V, TRANSITION FREQUENCY FT 2MHZ, POWER DISSIPATION PD 250W, DC COLLECTOR CURRENT 20A, DC CURRENT GAIN HFE 25HFE, NO. OF PINS 2PINS, MSL,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Bipolar RF Transistors RF Transistors
Product Number 33C5067 32302057
Product Name Bjt, Npn, 140V, 20A, To-3; Transistor Polarity Nte Electronics Transistor
Polarity NPN
Package Type TO-3
IC(max) 20000 milliamps
Unlock Full Specs
to access all available technical data