The MJ11033 is a silicon PNP Darlington transistor in a TO-3 package, designed for general purpose amplifier and power control applications. It has a continuous collector current rating of 50 A and a collector-emitter voltage rating of 120 V. The device features a minimum DC current gain of 400 at 50 A collector current and a collector-emitter saturation voltage of 3.5 V at 50 A collector and 500 mA base current. Base-emitter saturation voltage is 4.5 V under the same conditions. Total power dissipation is 300 W at 25°C, with a thermal resistance junction-to-case of 0.584 °C/W. The operating junction temperature range is -65°C to +200°C. The transistor includes a built-in base-emitter shunt resistor and is constructed monolithically.
TRANS PNP DARL 120V 50A TO204 Product overview: MJ11033 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ11033 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MJ11033 |
| Product Name | 120V 50A Bipolar Transistor |
| Package Type | Bag |