DARLINGTON TRANSISTOR, NPN, 350V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:60A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 06M7348 |
| Product Name | Darlington Transistor, Npn, 350V; Transistor Polarity Nte Electronics |
| Polarity | NPN |