BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:10A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 06M7347 |
| Product Name | Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Nte Electronics |
| Polarity | NPN |