NTE Electronics, Inc. Silicon Npn Transistor, 500V, 20A, To-3; Transistor Polarity Nte Electronics MJ10009

Description
SILICON NPN TRANSISTOR, 500V, 20A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Description
SILICON NPN TRANSISTOR, 500V, 20A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silicon Npn Transistor, 500V, 20A, To-3; Transistor Polarity Nte Electronics - 33C5057 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Npn Transistor, 500V, 20A, To-3; Transistor Polarity Nte Electronics
33C5057
Silicon Npn Transistor, 500V, 20A, To-3; Transistor Polarity Nte Electronics 33C5057
SILICON NPN TRANSISTOR, 500V, 20A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

SILICON NPN TRANSISTOR, 500V, 20A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 33C5057
Product Name Silicon Npn Transistor, 500V, 20A, To-3; Transistor Polarity Nte Electronics
Transistor Type Silicon Npn Transistor, 500V, 20A, To-3; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
9 suppliers
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details