VOLTAGE REGULATOR, ADJUSTABLE, 2.2A, TO-220-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:4.2V; Input Voltage Max:40V; Product Range:-; Output Current Max:2.2A; IC Case / Package:TO-220RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 32M2973 |
| Product Name | Voltage Regulator, Adjustable, 2.2A, To-220-3; Output Type Nte Electronics |
| Input Voltage | 4.2 to 40 volts |