NTE Electronics, Inc. Stainless Steel Power Flashlight; Flashlight Type Nte Electronics LL7730

Description
STAINLESS STEEL POWER FLASHLIGHT; Flashlight Type:Professional Use Light; Light Source:LED; Lumen Output:65lm; Power Source:AAA Batteries x 3; Flashlight Body Material:Stainless Steel; Product Range:-; Battery Size Code:AAA RoHS Compliant: No
Datasheet
Description
STAINLESS STEEL POWER FLASHLIGHT; Flashlight Type:Professional Use Light; Light Source:LED; Lumen Output:65lm; Power Source:AAA Batteries x 3; Flashlight Body Material:Stainless Steel; Product Range:-; Battery Size Code:AAA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Power Flashlight; Flashlight Type Nte Electronics - 19M4516 - Newark, An Avnet Company
Chicago, IL, United States
Stainless Steel Power Flashlight; Flashlight Type Nte Electronics
19M4516
Stainless Steel Power Flashlight; Flashlight Type Nte Electronics 19M4516
STAINLESS STEEL POWER FLASHLIGHT; Flashlight Type:Professional Use Light; Light Source:LED; Lumen Output:65lm; Power Source:AAA Batteries x 3; Flashlight Body Material:Stainless Steel; Product Range:-; Battery Size Code:AAA RoHS Compliant: No

STAINLESS STEEL POWER FLASHLIGHT; Flashlight Type:Professional Use Light; Light Source:LED; Lumen Output:65lm; Power Source:AAA Batteries x 3; Flashlight Body Material:Stainless Steel; Product Range:-; Battery Size Code:AAA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 19M4516
Product Name Stainless Steel Power Flashlight; Flashlight Type Nte Electronics
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2228177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
18V Cordless Flexible Floodlight - DW919 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type HID
View Details