NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics HWD10

Description
Metal Oxide Resistor; Series:HW; Resistance:0.1ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:300V
Description
Metal Oxide Resistor; Series:HW; Resistance:0.1ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:300V

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C4771 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C4771
Metal Oxide Resistor; Series Nte Electronics 33C4771
Metal Oxide Resistor; Series:HW; Resistance:0.1ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:300V

Metal Oxide Resistor; Series:HW; Resistance:0.1ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:300V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C4771
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details