NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics HW510

Description
Metal Oxide Resistor; Series:HW; Resistance:1Mohm; Resistance Tolerance:+/-2%; Power Rating:500mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V RoHS Compliant: Yes
Description
Metal Oxide Resistor; Series:HW; Resistance:1Mohm; Resistance Tolerance:+/-2%; Power Rating:500mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C4932 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C4932
Metal Oxide Resistor; Series Nte Electronics 33C4932
Metal Oxide Resistor; Series:HW; Resistance:1Mohm; Resistance Tolerance:+/-2%; Power Rating:500mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V RoHS Compliant: Yes

Metal Oxide Resistor; Series:HW; Resistance:1Mohm; Resistance Tolerance:+/-2%; Power Rating:500mW; Operating Temperature Range:-55 C to +155 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C4932
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 1.00E6 ohms
Tolerance 2 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details