NTE Electronics, Inc. Resistors - Through Hole Resistors HW451

Description
Win Source Part Number: 1156914-HW451 Category: Resistors>Through Hole Resistors Features: Flame Proof, Safety Package: Bag Standard Package: 1 Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 510 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.138" Dia x 0.355" L (3.50mm x 9.02mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-HW451
Request a Quote Datasheet
Description
Win Source Part Number: 1156914-HW451 Category: Resistors>Through Hole Resistors Features: Flame Proof, Safety Package: Bag Standard Package: 1 Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 510 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.138" Dia x 0.355" L (3.50mm x 9.02mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-HW451
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1156914-HW451
Resistors - Through Hole Resistors 1156914-HW451
Win Source Part Number: 1156914-HW451 Category: Resistors>Through Hole Resistors Features: Flame Proof, Safety Package: Bag Standard Package: 1 Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 510 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.138" Dia x 0.355" L (3.50mm x 9.02mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8533.21.0090 Mfr: NTE Electronics, Inc Other Names: 2368-HW451

Win Source Part Number: 1156914-HW451
Category: Resistors>Through Hole Resistors
Features: Flame Proof, Safety
Package: Bag
Standard Package: 1
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 510 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.138" Dia x 0.355" L (3.50mm x 9.02mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8533.21.0090
Mfr: NTE Electronics, Inc
Other Names: 2368-HW451

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1156914-HW451
Product Name Resistors - Through Hole Resistors
Technology / Construction MetalFilm
Resistance Range 510000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details