NTE Electronics, Inc. Resistor, Metal Film, 36Kohm, 2%, Axial; Resistance Nte Electronics HW336

Description
RESISTOR, METAL FILM, 36KOHM, 2%, AXIAL; Resistance:36kohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 36KOHM, 2%, AXIAL; Resistance:36kohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 36Kohm, 2%, Axial; Resistance Nte Electronics - 33C4893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 36Kohm, 2%, Axial; Resistance Nte Electronics
33C4893
Resistor, Metal Film, 36Kohm, 2%, Axial; Resistance Nte Electronics 33C4893
RESISTOR, METAL FILM, 36KOHM, 2%, AXIAL; Resistance:36kohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 36KOHM, 2%, AXIAL; Resistance:36kohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C4893
Product Name Resistor, Metal Film, 36Kohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 36000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details