NTE Electronics, Inc. OEM Parts - OEM Parts (F - I) - HW315-BULK HW315-BULK

Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063736-HW315-BULK Termination: Axial Tolerance: 2 % Temperature Coefficient: 200 ppm/°C Resistance: 15 kΩ Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HW315-BULKHW315 BULK; HW315BULK; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063736-HW315-BULK Termination: Axial Tolerance: 2 % Temperature Coefficient: 200 ppm/°C Resistance: 15 kΩ Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HW315-BULKHW315 BULK; HW315BULK; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HW315-BULK - 1063736-HW315-BULK - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HW315-BULK
1063736-HW315-BULK
OEM Parts - OEM Parts (F - I) - HW315-BULK 1063736-HW315-BULK
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063736-HW315-BULK Termination: Axial Tolerance: 2 % Temperature Coefficient: 200 ppm/°C Resistance: 15 kΩ Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HW315-BULKHW315 BULK; HW315BULK; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063736-HW315-BULK
Termination: Axial
Tolerance: 2 %
Temperature Coefficient: 200 ppm/°C
Resistance: 15 kΩ
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HW315-BULKHW315 BULK; HW315BULK;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1063736-HW315-BULK
Product Name OEM Parts - OEM Parts (F - I) - HW315-BULK
Unlock Full Specs
to access all available technical data