NTE Electronics, Inc. Resistor, Metal Film, 5.1Kohm, 2%, Axial; Resistance Nte Electronics HW251

Description
RESISTOR, METAL FILM, 5.1KOHM, 2%, AXIAL; Resistance:5.1kohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 5.1KOHM, 2%, AXIAL; Resistance:5.1kohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 5.1Kohm, 2%, Axial; Resistance Nte Electronics - 33C4869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 5.1Kohm, 2%, Axial; Resistance Nte Electronics
33C4869
Resistor, Metal Film, 5.1Kohm, 2%, Axial; Resistance Nte Electronics 33C4869
RESISTOR, METAL FILM, 5.1KOHM, 2%, AXIAL; Resistance:5.1kohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 5.1KOHM, 2%, AXIAL; Resistance:5.1kohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C4869
Product Name Resistor, Metal Film, 5.1Kohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 5100 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details