NTE Electronics, Inc. Resistor, Metal Film, 270 Ohm, 2%, Axial; Resistance Nte Electronics HW127

Description
RESISTOR, METAL FILM, 270 OHM, 2%, AXIAL; Resistance:270ohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 270 OHM, 2%, AXIAL; Resistance:270ohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 270 Ohm, 2%, Axial; Resistance Nte Electronics - 33C4834 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 270 Ohm, 2%, Axial; Resistance Nte Electronics
33C4834
Resistor, Metal Film, 270 Ohm, 2%, Axial; Resistance Nte Electronics 33C4834
RESISTOR, METAL FILM, 270 OHM, 2%, AXIAL; Resistance:270ohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 270 OHM, 2%, AXIAL; Resistance:270ohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C4834
Product Name Resistor, Metal Film, 270 Ohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 270 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details