NTE Electronics, Inc. Resistor, 100 Ohm, 500Mw, 0.02, Axial; Resistance Nte Electronics HW110

Description
RESISTOR, 100 OHM, 500mW, 0.02, AXIAL; Resistance:100ohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Description
RESISTOR, 100 OHM, 500mW, 0.02, AXIAL; Resistance:100ohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 100 Ohm, 500Mw, 0.02, Axial; Resistance Nte Electronics - 30C5735 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 500Mw, 0.02, Axial; Resistance Nte Electronics
30C5735
Resistor, 100 Ohm, 500Mw, 0.02, Axial; Resistance Nte Electronics 30C5735
RESISTOR, 100 OHM, 500mW, 0.02, AXIAL; Resistance:100ohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR, 100 OHM, 500mW, 0.02, AXIAL; Resistance:100ohm; Product Range:HW Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30C5735
Product Name Resistor, 100 Ohm, 500Mw, 0.02, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 100 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details