NTE Electronics, Inc. Shrink Ratio Nte Electronics HS-ASST-7

Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes
Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Nte Electronics - 45T9697 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Nte Electronics
45T9697
Shrink Ratio Nte Electronics 45T9697
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Supplier's Site
NTE Shrink Tubing Assortments - HS-ASST-7 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Shrink Tubing Assortments
HS-ASST-7
NTE Shrink Tubing Assortments HS-ASST-7
HEAT SHRINK ASST, 1/4in.x6in., ASSORTED

HEAT SHRINK ASST, 1/4in.x6in., ASSORTED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number 45T9697 HS-ASST-7
Product Name Shrink Ratio Nte Electronics NTE Shrink Tubing Assortments
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details