Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063368-HP8414
Color: Black
Length: 216 mm
Mounting: SMD (SMT)
Categories: OEM Parts(F-I)
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063368-HP8414 |
| Product Name | OEM Parts - OEM Parts (F - I) - HP8414 |