NTE Electronics, Inc. NTE Electrolytic HD4.7M50

Description
CAPACITOR, 4.7 MFD, 50VDC, RADIAL
Description
CAPACITOR, 4.7 MFD, 50VDC, RADIAL

Suppliers

Company
Product
Description
Supplier Links
NTE Electrolytic - HD4.7M50 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Electrolytic
HD4.7M50
NTE Electrolytic HD4.7M50
CAPACITOR, 4.7 MFD, 50VDC, RADIAL

CAPACITOR, 4.7 MFD, 50VDC, RADIAL

Supplier's Site
Cap, Alu Elec, 4.7Uf, 50V, Rad; Capacitance Nte Electronics - 33C4764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 4.7Uf, 50V, Rad; Capacitance Nte Electronics
33C4764
Cap, Alu Elec, 4.7Uf, 50V, Rad; Capacitance Nte Electronics 33C4764
CAP, ALU ELEC, 4.7UF, 50V, RAD; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 70°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, 4.7UF, 50V, RAD; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 70°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HD4.7M50 33C4764
Product Name NTE Electrolytic Cap, Alu Elec, 4.7Uf, 50V, Rad; Capacitance Nte Electronics
Configuration / Form Factor PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details