NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single GI852/MR852

Description
Win Source Part Number: 1005285-GI852/MR852 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8541.10.0080 Mfr: NTE Electronics, Inc Other Names: 2368-GI852/MR852 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1005285-GI852/MR852 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8541.10.0080 Mfr: NTE Electronics, Inc Other Names: 2368-GI852/MR852 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1005285-GI852/MR852 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1005285-GI852/MR852
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1005285-GI852/MR852
Win Source Part Number: 1005285-GI852/MR852 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8541.10.0080 Mfr: NTE Electronics, Inc Other Names: 2368-GI852/MR852 RoHS Status: RoHS non-compliant

Win Source Part Number: 1005285-GI852/MR852
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bag
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-GI852/MR852
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1005285-GI852/MR852
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.25 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4474US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Diode Arrays - 1727-BAS40XYF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details