NTE Electronics, Inc. Torch, Led, Dual Colour, 3 X Aaa, 6.03, Black; Flashlight Type Nte Electronics G35

Description
TORCH, LED, DUAL COLOUR, 3 X AAA, 6.03", BLACK; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:111lm; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Colour:Black; Length:6.07" RoHS Compliant: No
Datasheet
Description
TORCH, LED, DUAL COLOUR, 3 X AAA, 6.03", BLACK; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:111lm; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Colour:Black; Length:6.07" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torch, Led, Dual Colour, 3 X Aaa, 6.03, Black; Flashlight Type Nte Electronics - 90T0933 - Newark, An Avnet Company
Chicago, IL, United States
Torch, Led, Dual Colour, 3 X Aaa, 6.03, Black; Flashlight Type Nte Electronics
90T0933
Torch, Led, Dual Colour, 3 X Aaa, 6.03, Black; Flashlight Type Nte Electronics 90T0933
TORCH, LED, DUAL COLOUR, 3 X AAA, 6.03", BLACK; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:111lm; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Colour:Black; Length:6.07" RoHS Compliant: No

TORCH, LED, DUAL COLOUR, 3 X AAA, 6.03", BLACK; Flashlight Type:Hand Held; Light Source:LED; Lumen Output:111lm; Power Source:AAA Batteries x 3; Flashlight Body Material:-; Product Range:-; Colour:Black; Length:6.07" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 90T0933
Product Name Torch, Led, Dual Colour, 3 X Aaa, 6.03, Black; Flashlight Type Nte Electronics
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2006746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; 3 x aaa
View Details
12V Cordless Pivoting Head Flashlight - DW904 - DEWALT Industrial Tool Co.
Specs
Power Source Battery
Lamp Type HID
View Details