NTE Electronics, Inc. Cranking Led Flashlight; Flashlight Type Nte Electronics FS-01BK

Description
CRANKING LED FLASHLIGHT; Flashlight Type:Crank Light; Light Source:3 x LED; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Colour:Silver/Black; Number of Lamps:3 RoHS Compliant: No
Datasheet
Description
CRANKING LED FLASHLIGHT; Flashlight Type:Crank Light; Light Source:3 x LED; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Colour:Silver/Black; Number of Lamps:3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cranking Led Flashlight; Flashlight Type Nte Electronics - 18M6782 - Newark, An Avnet Company
Chicago, IL, United States
Cranking Led Flashlight; Flashlight Type Nte Electronics
18M6782
Cranking Led Flashlight; Flashlight Type Nte Electronics 18M6782
CRANKING LED FLASHLIGHT; Flashlight Type:Crank Light; Light Source:3 x LED; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Colour:Silver/Black; Number of Lamps:3 RoHS Compliant: No

CRANKING LED FLASHLIGHT; Flashlight Type:Crank Light; Light Source:3 x LED; Lumen Output:-; Power Source:-; Flashlight Body Material:-; Product Range:-; Colour:Silver/Black; Number of Lamps:3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 18M6782
Product Name Cranking Led Flashlight; Flashlight Type Nte Electronics
Flashlight Type LED Flashlight; 3 x LED
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 630028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
Features Waterproof
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
6-Volt Lantern with Krypton Bulb & 6-Volt Battery - I6V-B2A - Rayovac
Specs
Flashlight Type Lantern
Power Source Battery
Battery Size 6 Volt Heavy Duty Battery
View Details