NTE Electronics, Inc. Res, Metal Oxide, 680 Ohm, 5%, Axial; Resistance Nte Electronics F2W168

Description
RES, METAL OXIDE, 680 OHM, 5%, AXIAL; Resistance:680ohm; Product Range:F2W Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RES, METAL OXIDE, 680 OHM, 5%, AXIAL; Resistance:680ohm; Product Range:F2W Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Oxide, 680 Ohm, 5%, Axial; Resistance Nte Electronics - 33C4723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Oxide, 680 Ohm, 5%, Axial; Resistance Nte Electronics
33C4723
Res, Metal Oxide, 680 Ohm, 5%, Axial; Resistance Nte Electronics 33C4723
RES, METAL OXIDE, 680 OHM, 5%, AXIAL; Resistance:680ohm; Product Range:F2W Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, METAL OXIDE, 680 OHM, 5%, AXIAL; Resistance:680ohm; Product Range:F2W Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C4723
Product Name Res, Metal Oxide, 680 Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details