NTE Electronics, Inc. Resistor, Metal Oxide, 20Kohm, 125Mw, 2%; Resistance Nte Electronics EW320

Description
RESISTOR, METAL OXIDE, 20KOHM, 125mW, 2%; Resistance:20kohm; Product Range:EW Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 20KOHM, 125mW, 2%; Resistance:20kohm; Product Range:EW Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 20Kohm, 125Mw, 2%; Resistance Nte Electronics - 33C4592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 20Kohm, 125Mw, 2%; Resistance Nte Electronics
33C4592
Resistor, Metal Oxide, 20Kohm, 125Mw, 2%; Resistance Nte Electronics 33C4592
RESISTOR, METAL OXIDE, 20KOHM, 125mW, 2%; Resistance:20kohm; Product Range:EW Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 20KOHM, 125mW, 2%; Resistance:20kohm; Product Range:EW Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C4592
Product Name Resistor, Metal Oxide, 20Kohm, 125Mw, 2%; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm; MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 20000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details