NTE Electronics, Inc. Resistor, Metal Oxide, 10Kohm, 125Mw, 2%; Resistance Nte Electronics EW310

Description
RESISTOR, METAL OXIDE, 10KOHM, 125mW, 2%; Resistance:10kohm; Product Range:EW Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL OXIDE, 10KOHM, 125mW, 2%; Resistance:10kohm; Product Range:EW Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 10Kohm, 125Mw, 2%; Resistance Nte Electronics - 33C4585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 10Kohm, 125Mw, 2%; Resistance Nte Electronics
33C4585
Resistor, Metal Oxide, 10Kohm, 125Mw, 2%; Resistance Nte Electronics 33C4585
RESISTOR, METAL OXIDE, 10KOHM, 125mW, 2%; Resistance:10kohm; Product Range:EW Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 10KOHM, 125mW, 2%; Resistance:10kohm; Product Range:EW Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C4585
Product Name Resistor, Metal Oxide, 10Kohm, 125Mw, 2%; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm; MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details