NTE Electronics, Inc. Equipment - Power Supplies (Test, Bench) - DIT-205 DIT-205

Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992491-DIT-205 Length: 165.1 mm Height: 38.1 mm Weight: 63.502932 g Width: 50.8 mm Categories: Equipment - Power Supplies(Test,Bench) Alternative Parts (Cross-Reference): BU-23-0; BU-13-2; BU-11APN; BU-11CPN; BU-20431-2; BU-33CDIT205; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992491-DIT-205 Length: 165.1 mm Height: 38.1 mm Weight: 63.502932 g Width: 50.8 mm Categories: Equipment - Power Supplies(Test,Bench) Alternative Parts (Cross-Reference): BU-23-0; BU-13-2; BU-11APN; BU-11CPN; BU-20431-2; BU-33CDIT205; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Equipment - Power Supplies (Test, Bench) - DIT-205 - 992491-DIT-205 - Win Source Electronics
Laguna Hills, CA, United States
Equipment - Power Supplies (Test, Bench) - DIT-205
992491-DIT-205
Equipment - Power Supplies (Test, Bench) - DIT-205 992491-DIT-205
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992491-DIT-205 Length: 165.1 mm Height: 38.1 mm Weight: 63.502932 g Width: 50.8 mm Categories: Equipment - Power Supplies(Test,Bench) Alternative Parts (Cross-Reference): BU-23-0; BU-13-2; BU-11APN; BU-11CPN; BU-20431-2; BU-33CDIT205; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992491-DIT-205
Length: 165.1 mm
Height: 38.1 mm
Weight: 63.502932 g
Width: 50.8 mm
Categories: Equipment - Power Supplies(Test,Bench)
Alternative Parts (Cross-Reference): BU-23-0; BU-13-2; BU-11APN; BU-11CPN; BU-20431-2; BU-33CDIT205;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 992491-DIT-205
Product Name Equipment - Power Supplies (Test, Bench) - DIT-205
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - R62B-5060 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers