NTE Electronics, Inc. Cap, Film, Pet, 6/14Uf, 250V, Wire; Dielectric Type Nte Electronics CFC-6/14

Description
CAP, FILM, PET, 6/14UF, 250V, WIRE; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:14µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAP, FILM, PET, 6/14UF, 250V, WIRE; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:14µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pet, 6/14Uf, 250V, Wire; Dielectric Type Nte Electronics - 33C4435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 6/14Uf, 250V, Wire; Dielectric Type Nte Electronics
33C4435
Cap, Film, Pet, 6/14Uf, 250V, Wire; Dielectric Type Nte Electronics 33C4435
CAP, FILM, PET, 6/14UF, 250V, WIRE; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:14µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

CAP, FILM, PET, 6/14UF, 250V, WIRE; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:14µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C4435
Product Name Cap, Film, Pet, 6/14Uf, 250V, Wire; Dielectric Type Nte Electronics
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details