NTE Electronics, Inc. Cap, Film, Pet, 4Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics CFC-4

Description
CAP, FILM, PET, 4UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:4µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAP, FILM, PET, 4UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:4µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pet, 4Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics - 33C4431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 4Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics
33C4431
Cap, Film, Pet, 4Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics 33C4431
CAP, FILM, PET, 4UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:4µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

CAP, FILM, PET, 4UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:4µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - CFC-4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CFC-4
Film Capacitors CFC-4
CAP-CEILING FAN 4UFD

CAP-CEILING FAN 4UFD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 33C4431 CFC-4
Product Name Cap, Film, Pet, 4Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MSR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details