NTE Electronics, Inc. Film Capacitors CFC-1

Description
CAP-CEILING FAN 1UFD
Datasheet
Description
CAP-CEILING FAN 1UFD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - CFC-1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CFC-1
Film Capacitors CFC-1
CAP-CEILING FAN 1UFD

CAP-CEILING FAN 1UFD

Supplier's Site Datasheet
Cap, Film, Pet, 1Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics - 33C4424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 1Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics
33C4424
Cap, Film, Pet, 1Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics 33C4424
CAP, FILM, PET, 1UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:1µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

CAP, FILM, PET, 1UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:1µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CFC-1 33C4424
Product Name Film Capacitors Cap, Film, Pet, 1Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details