NTE Electronics, Inc. 450V 15A Bipolar Transistor BUX48A

Description
TRANS NPN 450V 15A TO3 Product overview: BUX48A from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUX48A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 450V 15A TO3 Product overview: BUX48A from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUX48A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 15A Bipolar Transistor
276-BUX48A
450V 15A Bipolar Transistor 276-BUX48A
TRANS NPN 450V 15A TO3 Product overview: BUX48A from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUX48A can be used for catalog matching and distributor lookup.

TRANS NPN 450V 15A TO3 Product overview: BUX48A from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUX48A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar, Npn, 500V, 20A, To-3-2; Transistor Polarity Nte Electronics - 01N3907 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 500V, 20A, To-3-2; Transistor Polarity Nte Electronics
01N3907
Transistor, Bipolar, Npn, 500V, 20A, To-3-2; Transistor Polarity Nte Electronics 01N3907
TRANSISTOR, BIPOLAR, NPN, 500V, 20A, TO-3-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 500V, 20A, TO-3-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:20A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BUX48A 01N3907
Product Name 450V 15A Bipolar Transistor Transistor, Bipolar, Npn, 500V, 20A, To-3-2; Transistor Polarity Nte Electronics
Package Type Bag TO-3
Packing Method Bag
VCEO 450 volts 500 volts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155197 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45V 0.1A Bipolar Transistor - 277-BC847SH6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers