NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors BUX10

Description
Win Source Part Number: 1378031-BUX10 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 200°C (TJ) Fake Threat In the Open Market: 55 pct. Mfr: NTE Electronics, Inc Package: Bag Product Status: Active Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 25 A Voltage - Collector Emitter Breakdown (Max): 125 V DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 10A, 2V Vce Saturation (Max) @ Ib, Ic: 1.2V @ 2A, 20A Current - Collector Cutoff (Max): 1.5mA Frequency - Transition: 8MHz Power - Max: 150 W
Request a Quote Datasheet
Description
Win Source Part Number: 1378031-BUX10 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 200°C (TJ) Fake Threat In the Open Market: 55 pct. Mfr: NTE Electronics, Inc Package: Bag Product Status: Active Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 25 A Voltage - Collector Emitter Breakdown (Max): 125 V DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 10A, 2V Vce Saturation (Max) @ Ib, Ic: 1.2V @ 2A, 20A Current - Collector Cutoff (Max): 1.5mA Frequency - Transition: 8MHz Power - Max: 150 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1378031-BUX10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1378031-BUX10
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1378031-BUX10
Win Source Part Number: 1378031-BUX10 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 200°C (TJ) Fake Threat In the Open Market: 55 pct. Mfr: NTE Electronics, Inc Package: Bag Product Status: Active Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 Mounting Type: Chassis Mount HTSUS: 8541.29.0095 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 25 A Voltage - Collector Emitter Breakdown (Max): 125 V DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 10A, 2V Vce Saturation (Max) @ Ib, Ic: 1.2V @ 2A, 20A Current - Collector Cutoff (Max): 1.5mA Frequency - Transition: 8MHz Power - Max: 150 W

Win Source Part Number: 1378031-BUX10
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 200°C (TJ)
Fake Threat In the Open Market: 55 pct.
Mfr: NTE Electronics, Inc
Package: Bag
Product Status: Active
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-3
Mounting Type: Chassis Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 25 A
Voltage - Collector Emitter Breakdown (Max): 125 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 10A, 2V
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 2A, 20A
Current - Collector Cutoff (Max): 1.5mA
Frequency - Transition: 8MHz
Power - Max: 150 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1378031-BUX10
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R060M1 - AIMBG120R060M1 - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
MOSFETs - 1222417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-92; To-92
View Details