The BU806 is a silicon NPN power Darlington transistor in a TO-220 package, designed for high-voltage, high-current fast switching applications such as CRT video horizontal output stages. It has a collector-emitter voltage rating of 200V and a continuous collector current of 8A. The device includes an integrated base-emitter speed-up diode and a damper diode with a peak forward current of 10A. Maximum power dissipation is 60W at 25°C with a thermal resistance from junction to case of 2.08°C/W. The operating junction temperature ranges from -65°C to +150°C. Switching times include a turn-off time of up to 1.0µs and a turn-on time of 0.35µs under specified test conditions.
TRANS NPN DARL 200V 8A TO220-3 Product overview: BU806 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 8A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU806 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BU806 |
| Product Name | 200V 8A TO220 Bipolar Transistor |
| Package Type | Bag |